TE Connectivity D Sub Shell, Receptacle, 44 Position, Steel; No. Of Positions Amp Te Connectivity 1658683-1

Description
D SUB SHELL, RECEPTACLE, 44 POSITION, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 44 POSITION, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 44 Position, Steel; No. Of Positions Amp Te Connectivity - 42K6704 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 44 Position, Steel; No. Of Positions Amp Te Connectivity
42K6704
D Sub Shell, Receptacle, 44 Position, Steel; No. Of Positions Amp Te Connectivity 42K6704
D SUB SHELL, RECEPTACLE, 44 POSITION, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 44 POSITION, STEEL; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Receptacle, 44, Metal Body Rohs Compliant Amp Te Connectivity - 93K2517 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Receptacle, 44, Metal Body Rohs Compliant Amp Te Connectivity
93K2517
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Receptacle, 44, Metal Body Rohs Compliant Amp Te Connectivity 93K2517
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 3, Receptacle, 44, Metal Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 3, Receptacle, 44, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K6704
Product Name D Sub Shell, Receptacle, 44 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details