TE Connectivity D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity 1658682-1

Description
D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity - 42K6703 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity
42K6703
D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity 42K6703
D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Receptacle, 26, Steel Body Rohs Compliant Amp Te Connectivity - 93K2516 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Receptacle, 26, Steel Body Rohs Compliant Amp Te Connectivity
93K2516
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Receptacle, 26, Steel Body Rohs Compliant Amp Te Connectivity 93K2516
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 2, Receptacle, 26, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 2, Receptacle, 26, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K6703
Product Name D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details