TE Connectivity D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity 1658682-1.

Description
D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity - 28AC7390 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity
28AC7390
D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity 28AC7390
D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITIONS; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7390
Product Name D Sub Shell, Receptacle, 26 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details