TE Connectivity D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity 1658681-1.

Description
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity - 30AC3395 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity
30AC3395
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity 30AC3395
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITIONS; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3395
Product Name D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details