TE Connectivity D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity 1658676-1

Description
D SUB SHELL, PLUG, SIZE 2, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Description
D SUB SHELL, PLUG, SIZE 2, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity - 42K6699 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity
42K6699
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity 42K6699
D SUB SHELL, PLUG, SIZE 2, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 2, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K6699
Product Name D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details