TE Connectivity D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity 1658674-1

Description
D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity - 42K6697 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity
42K6697
D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity 42K6697
D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K6697
Product Name D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details