TE Connectivity D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity 1658672-1.

Description
D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:44POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEAR ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:44POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEAR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity - 28AC7387 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity
28AC7387
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity 28AC7387
D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:44POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEAR ROHS COMPLIANT: YES

D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:44POSITIONS; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEAR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7387
Product Name D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details