TE Connectivity D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Plug, 44, Steel Body Rohs Compliant Amp Te Connectivity 1658672-1

Description
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 3, Plug, 44, Steel Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 3, Plug, 44, Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Plug, 44, Steel Body Rohs Compliant Amp Te Connectivity - 93K2513 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Plug, 44, Steel Body Rohs Compliant Amp Te Connectivity
93K2513
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Plug, 44, Steel Body Rohs Compliant Amp Te Connectivity 93K2513
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 3, Plug, 44, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 3, Plug, 44, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity - 42K6695 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity
42K6695
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity 42K6695
D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; Colour:Clear RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K2513
Product Name D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 3, Plug, 44, Steel Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details