TE Connectivity D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Plug, 26, Steel Body Rohs Compliant Amp Te Connectivity 1658671-1

Description
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 2, Plug, 26, Steel Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 2, Plug, 26, Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Plug, 26, Steel Body Rohs Compliant Amp Te Connectivity - 93K2512 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Plug, 26, Steel Body Rohs Compliant Amp Te Connectivity
93K2512
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Plug, 26, Steel Body Rohs Compliant Amp Te Connectivity 93K2512
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 2, Plug, 26, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 2, Plug, 26, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity - 42K6694 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity
42K6694
D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity 42K6694
D SUB SHELL, PLUG, HD, 26 POSITION, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; Colour:ClearRoHS Compliant: Yes

D SUB SHELL, PLUG, HD, 26 POSITION, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K2512
Product Name D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 2, Plug, 26, Steel Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details