TE Connectivity D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity 1658671-1.

Description
D SUB SHELL, PLUG, HD, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEARROHS COMPLIANT: YES
Description
D SUB SHELL, PLUG, HD, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEARROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity - 30AC3392 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity
30AC3392
D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity 30AC3392
D SUB SHELL, PLUG, HD, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEARROHS COMPLIANT: YES

D SUB SHELL, PLUG, HD, 26 POSITION, STEEL; NO. OF POSITIONS:26POSITIONS; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-22 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; COLOUR:CLEARROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3392
Product Name D Sub Shell, Plug, Hd, 26 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details