TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1658670-4

Description
Win Source Part Number: 1363389-1658670-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Base Product Number: 1658670 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363389-1658670-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Base Product Number: 1658670 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1658670-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1658670-4
Connectors, Interconnects - Contacts - Multi Purpose 1658670-4
Win Source Part Number: 1363389-1658670-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Base Product Number: 1658670 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass

Win Source Part Number: 1363389-1658670-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 46 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Bulk
Product Status: Active
Base Product Number: 1658670
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A31953-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31953-ND
Contacts - Multi Purpose A31953-ND
CONN PIN 22-28AWG GOLD CRIMP

CONN PIN 22-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 2709850 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
2709850
D Sub Contacts 2709850
TE Connectivity 1658670-4

TE Connectivity 1658670-4

Supplier's Site
D Sub Contacts - 1709416 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1709416
D Sub Contacts 1709416
TE Connectivity 1658670-4

TE Connectivity 1658670-4

Supplier's Site
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 42K6692 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
42K6692
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 42K6692
D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1658670-4 A31953-ND 2709850 42K6692
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose D Sub Contacts D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218121-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details