TE Connectivity Contacts - Multi Purpose 1658670-3

Description
CONN PIN 22-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 22-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A100466CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100466CT-ND
Contacts - Multi Purpose A100466CT-ND
CONN PIN 22-28AWG GOLD CRIMP

CONN PIN 22-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100466TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100466TR-ND
Contacts - Multi Purpose A100466TR-ND
CONN PIN 22-28AWG GOLD CRIMP

CONN PIN 22-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 28-22Awg, Crimp, Full Reel; For Use With Amp Te Connectivity - 42K6691 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp, Full Reel; For Use With Amp Te Connectivity
42K6691
D Sub Contact, Pin, 28-22Awg, Crimp, Full Reel; For Use With Amp Te Connectivity 42K6691
D SUB CONTACT, PIN, 28-22AWG, CRIMP, FULL REEL; For Use With:AMPLIMITE HDP-22; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-22AWG, CRIMP, FULL REEL; For Use With:AMPLIMITE HDP-22; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, D Sub, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 39X0862 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
39X0862
Contact, D Sub, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 39X0862
CONTACT, D SUB, PIN, 28-22AWG, CRIMP; For Use With:AMPLIMITE HDP-22; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

CONTACT, D SUB, PIN, 28-22AWG, CRIMP; For Use With:AMPLIMITE HDP-22; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A100466CT-ND 42K6691
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 28-22Awg, Crimp, Full Reel; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details