TE Connectivity D Sub Contacts 1658670-2

Description
TE Connectivity 1658670-2
Request a Quote Datasheet
Description
TE Connectivity 1658670-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 2709838 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
2709838
D Sub Contacts 2709838
TE Connectivity 1658670-2

TE Connectivity 1658670-2

Supplier's Site
D Sub Contacts - 1709415 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1709415
D Sub Contacts 1709415
TE Connectivity 1658670-2

TE Connectivity 1658670-2

Supplier's Site
Contacts - Multi Purpose - A31954-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31954-ND
Contacts - Multi Purpose A31954-ND
CONN PIN 22-28AWG GOLD CRIMP

CONN PIN 22-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 42K6690 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
42K6690
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 42K6690
D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:AMPLIMITE HDP-22 Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Size:22 RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:AMPLIMITE HDP-22 Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Size:22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 2709838 A31954-ND 42K6690
Product Name D Sub Contacts Contacts - Multi Purpose D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2312435-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details