TE Connectivity D Sub, Housing, 25Pos, Steel; No. Of Positions Amp Te Connectivity 1658658-1

Description
D SUB, HOUSING, 25POS, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB, HOUSING, 25POS, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub, Housing, 25Pos, Steel; No. Of Positions Amp Te Connectivity - 93K2508 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Housing, 25Pos, Steel; No. Of Positions Amp Te Connectivity
93K2508
D Sub, Housing, 25Pos, Steel; No. Of Positions Amp Te Connectivity 93K2508
D SUB, HOUSING, 25POS, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB, HOUSING, 25POS, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K2508
Product Name D Sub, Housing, 25Pos, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details