TE Connectivity D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 2, Receptacle, 15, Metal Body Rohs Compliant Amp Te Connectivity 1658656-1

Description
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 2, Receptacle, 15, Metal Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 2, Receptacle, 15, Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 2, Receptacle, 15, Metal Body Rohs Compliant Amp Te Connectivity - 93K2506 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 2, Receptacle, 15, Metal Body Rohs Compliant Amp Te Connectivity
93K2506
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 2, Receptacle, 15, Metal Body Rohs Compliant Amp Te Connectivity 93K2506
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 2, Receptacle, 15, Metal Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 2, Receptacle, 15, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity - 42K6683 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity
42K6683
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity 42K6683
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K2506
Product Name D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 2, Receptacle, 15, Metal Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details