TE Connectivity D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity 1658650-1.

Description
D SUB SHELL, PLUG, SIZE 4, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Description
D SUB SHELL, PLUG, SIZE 4, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity - 30AC3388 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
30AC3388
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity 30AC3388
D SUB SHELL, PLUG, SIZE 4, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

D SUB SHELL, PLUG, SIZE 4, STEEL; NO. OF POSITIONS:37POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3388
Product Name D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
Material Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details