TE Connectivity D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity 1658646-1.

Description
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEELROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEELROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity - 28AC7382 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity
28AC7382
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity 28AC7382
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEELROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEELROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7382
Product Name D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products