TE Connectivity D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 1658645-1

Description
D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity - 42K6674 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
42K6674
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 42K6674
D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K6674
Product Name D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details