TE Connectivity D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 1658645-1.

Description
D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Description
D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity - 28AC7381 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
28AC7381
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 28AC7381
D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

D SUB SHELL, PLUG, SIZE 1, STEEL; NO. OF POSITIONS:9POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7381
Product Name D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
Material Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details