TE Connectivity D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity 1658644-1

Description
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity - 42K6673 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity
42K6673
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity 42K6673
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K6673
Product Name D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details