TE Connectivity D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity 1658643-1

Description
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 42K6672 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity
42K6672
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity 42K6672
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity - 64AC4355 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity
64AC4355
D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity 64AC4355
D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:AMP TE Connectivity RoHS Compliant: Yes

D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:AMP TE Connectivity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 42K6672 64AC4355
Product Name D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity
Material Steel; SteelRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details