TE Connectivity D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity 1658641-2

Description
D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity - 42K6669 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity
42K6669
D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity 42K6669
D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 5, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 50, Steel Body Rohs Compliant Amp Te Connectivity - 20X0671 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 50, Steel Body Rohs Compliant Amp Te Connectivity
20X0671
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 50, Steel Body Rohs Compliant Amp Te Connectivity 20X0671
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, DC, Plug, 50, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, DC, Plug, 50, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 42K6669 20X0671
Product Name D Sub Shell, Plug, Size 5, Steel; No. Of Positions Amp Te Connectivity D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 50, Steel Body Rohs Compliant Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details