TE Connectivity D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity 1658640-2.

Description
D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; NO. OF POSITIONS:50POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DD; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; NO. OF POSITIONS:50POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DD; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity - 28AC7378 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity
28AC7378
D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity 28AC7378
D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; NO. OF POSITIONS:50POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DD; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, 50 POSITION, STEEL; NO. OF POSITIONS:50POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DD; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7378
Product Name D Sub Shell, Receptacle, 50 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details