TE Connectivity Wire-Board Connector Receptacle, 2Row, 10 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 1658623-1.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2ROW, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2ROW, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 2Row, 10 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 28AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2Row, 10 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
28AC7372
Wire-Board Connector Receptacle, 2Row, 10 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 28AC7372
WIRE-BOARD CONNECTOR RECEPTACLE, 2ROW, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 2ROW, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7372
Product Name Wire-Board Connector Receptacle, 2Row, 10 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers