TE Connectivity Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 1658622-7.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 28AC7370 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
28AC7370
Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 28AC7370
WIRE-BOARD CONNECTOR RECEPTACLE 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7370
Product Name Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details