TE Connectivity Wire-Board Coboard Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 1658621-6.

Description
WIRE-BOARD COBOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
WIRE-BOARD COBOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Coboard Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 26AC6205 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Coboard Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
26AC6205
Wire-Board Coboard Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 26AC6205
WIRE-BOARD COBOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD COBOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6205
Product Name Wire-Board Coboard Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers