TE Connectivity D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 1658612-3.

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 28AC7360 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
28AC7360
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 28AC7360
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7360
Product Name D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Circular Connector Assemblies - 1124-CRB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Din Connector Omron Electronic Components - 06AC0238 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details