TE Connectivity D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 1658612-2.

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 28AC7359 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
28AC7359
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 28AC7359
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7359
Product Name D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-185-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details