TE Connectivity D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity 1658607-1.

Description
D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity - 28AC7356 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity
28AC7356
D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity 28AC7356
D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7356
Product Name D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details