TE Connectivity Contacts - Multi Purpose 1658544-2

Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31903TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31903TR-ND
Contacts - Multi Purpose A31903TR-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31903CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31903CT-ND
Contacts - Multi Purpose A31903CT-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 14N2166 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
14N2166
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity 14N2166
D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A31903TR-ND 14N2166
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive double-sided coating - BMLC-KJ012 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details