TE Connectivity Contacts - Multi Purpose 1658544-1

Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31903-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31903-ND
Contacts - Multi Purpose A31903-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 16M2744 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
16M2744
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity 16M2744
D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A31903-ND 16M2744
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ013 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details