TE Connectivity Contacts - Multi Purpose 1658543-2

Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31902CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31902CT-ND
Contacts - Multi Purpose A31902CT-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31902TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31902TR-ND
Contacts - Multi Purpose A31902TR-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 88M2876 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
88M2876
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity 88M2876
D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Contact Type:StampedRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Contact Type:StampedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A31902CT-ND 88M2876
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-006-1631 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details