TE Connectivity Connector Contacts 1658541-1

Description
Contact Features Contact Base Material : Brass Contact Color Bands : Green Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Wire Size (MMSQ) : .4 - .8 Wire Size (AWG) : 22 - 18 Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Color Bands : Green Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Wire Size (MMSQ) : .4 - .8 Wire Size (AWG) : 22 - 18 Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1658541-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1658541-1
Connector Contacts 1658541-1
Contact Features Contact Base Material : Brass Contact Color Bands : Green Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Wire Size (MMSQ) : .4 - .8 Wire Size (AWG) : 22 - 18 Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Color Bands : Green
  • Contact Current Rating (Max) (AMP) : 3.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ]
  • Wire Size (MMSQ) : .4 - .8
  • Wire Size (AWG) : 22 - 18

Identification Marking


  • Contact Color Code : Green

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1658541-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details