TE Connectivity Contacts - Multi Purpose 1658540-5

Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31909-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31909-ND
Contacts - Multi Purpose A31909-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 42K6635 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
42K6635
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 42K6635
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A31909-ND 42K6635
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241412-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details