TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1658539-2

Description
Win Source Part Number: 1363105-1658539-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 36 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1658539 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363105-1658539-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 36 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1658539 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1658539-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1658539-2
Connectors, Interconnects - Contacts - Multi Purpose 1658539-2
Win Source Part Number: 1363105-1658539-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 36 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1658539 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass

Win Source Part Number: 1363105-1658539-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 36 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1658539
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A31911CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31911CT-ND
Contacts - Multi Purpose A31911CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31911TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31911TR-ND
Contacts - Multi Purpose A31911TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 42K6632 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
42K6632
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 42K6632
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1658539-2 A31911CT-ND 42K6632
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details