TE Connectivity
Connector Contacts
1658537-5
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Size : Size 20
- Contact Type : Socket
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Identification Marking
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1658537-5 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details