TE Connectivity PCB Headers & Receptacles 1658486-3

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .38 MM  [.015 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : 1.77 MM  [.07 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .38 MM  [.015 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : 1.77 MM  [.07 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1658486-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1658486-3
PCB Headers & Receptacles 1658486-3
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .38 MM  [.015 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : 1.77 MM  [.07 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 120
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 9.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : .38 MM  [.015 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ]
  • Rectangular Termination Post & Tail Width : 1.77 MM  [.07 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1658486-3
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102312-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103323-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102153-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers