TE Connectivity High Speed Pluggable IO Connectors & Cages 1658198-1

Description
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658198-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658198-1
High Speed Pluggable IO Connectors & Cages 1658198-1
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 70

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : X2
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 1658198-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658198-1
I/O Connectors 1658198-1
70 POSN,0.8MM PITCH, SURFACE T

70 POSN,0.8MM PITCH, SURFACE T

Buy Now
Pluggable Connectors - 1658198-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658198-1
Pluggable Connectors 1658198-1
CONN PT RCPT 70POS SLD R/A SMD

CONN PT RCPT 70POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658198-1 1658198-1 1658198-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details