TE Connectivity Board to Board & Mezzanine Connectors 1658050-2

Description
MSB0.80PL25ASY080FL, -,F,-TY
Request a Quote Datasheet
Description
MSB0.80PL25ASY080FL, -,F,-TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1658050-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1658050-2
Board to Board & Mezzanine Connectors 1658050-2
MSB0.80PL25ASY080FL, -,F,-TY

MSB0.80PL25ASY080FL,-,F,-TY

Buy Now
Rectangular Connectors - 1658050-2 - 905418-1658050-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1658050-2
905418-1658050-2
Rectangular Connectors - 1658050-2 905418-1658050-2
Manufacturer: TE Connectivity Win Source Part Number: 905418-1658050-2 Series: MICTOR SB Features: 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Tray Mounting: Surface Mount Family Name: 1658050 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 905418-1658050-2
Series: MICTOR SB
Features: 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Family Name: 1658050
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
1.25A Electronic Connector
316-1658050-2
1.25A Electronic Connector 316-1658050-2
80 Pos 0.8mm Pitch Board-to-Board Header, Vertical, Gold, 1.25A Product overview: 1658050-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1658050-2 can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Board-to-Board Header, Vertical, Gold, 1.25A Product overview: 1658050-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1658050-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Msb0.80Pl25Asy080Fl,-,f,-Ty Amp - Te Connectivity - 26R9874 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Pl25Asy080Fl,-,f,-Ty Amp - Te Connectivity
26R9874
Msb0.80Pl25Asy080Fl,-,f,-Ty Amp - Te Connectivity 26R9874
MSB0.80PL25ASY080FL, -,F,-TY

MSB0.80PL25ASY080FL,-,F,-TY

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1658050-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1658050-2
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658050-2 905418-1658050-2 316-1658050-2 26R9874 1658050-2
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 1658050-2 1.25A Electronic Connector Msb0.80Pl25Asy080Fl,-,f,-Ty Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221Y06F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers