TE Connectivity Shielded Contacts 165805-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 165805-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
165805-000
Shielded Contacts 165805-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 12
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .14 - .08
  • Wire Size (AWG) : 26 - 28

Industry Standards


  • Military Standard : MIL-DTL-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 165805-000
Product Name Shielded Contacts
North American 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details