Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Positions : 200 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25, 9.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .25 MICM [9.84 MICIN ] Contact Shape & Form : Single Beam, Square Contact Type : Pin Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .38 MM [.015 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .25 MICM [9.842 MICIN ]
Dimensions Connector Height : 10.06 MM [.395 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Stack Height : 11 MM [.433 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 675 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 125
Housing Features Centerline (Pitch) : .8 MM [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box, Tray Packaging Quantity : 24
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .94 MM [.037 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 200
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1.25, 9.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .25 MICM [9.84 MICIN ]
- Contact Shape & Form : Single Beam, Square
- Contact Type : Pin
- Mating Tab Thickness : .2 MM [.008 INCH ]
- Mating Tab Width : .38 MM [.015 INCH ]
- PCB Contact Termination Area Plating Material : Gold
- PCB Contact Termination Area Plating Material Thickness : .25 MICM [9.842 MICIN ]
Dimensions
- Connector Height : 10.06 MM [.395 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Stack Height : 11 MM [.433 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 675
- Impedance (OHM) : 100
- Insulation Resistance (MEGO) : 2
- Operating Voltage (VAC) : 125
Housing Features
- Centerline (Pitch) : .8 MM [.032 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- Mating Retention : With
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Box, Tray
- Packaging Quantity : 24
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .94 MM [.037 INCH ]
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]