TE Connectivity Quick Disconnects 165616-2

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM  [.169 INCH ] Overall Length : 19.8 MM  [.779 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 3000 - 4914 Electrical Characteristics Voltage (Max) (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM  [.169 INCH ] Overall Length : 19.8 MM  [.779 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 3000 - 4914 Electrical Characteristics Voltage (Max) (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 165616-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
165616-2
Quick Disconnects 165616-2
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM  [.169 INCH ] Overall Length : 19.8 MM  [.779 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 3000 - 4914 Electrical Characteristics Voltage (Max) (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 4.3 MM  [.169 INCH ]
  • Overall Length : 19.8 MM  [.779 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 15.5 - 13.5
  • Wire Size (CMA) : 3000 - 4914

Electrical Characteristics


  • Voltage (Max) (V) : 300

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A112606-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A112606-ND
Terminals - Quick Connects, Quick Disconnect Connectors A112606-ND
CONN QC RCPT 13.5-15.5AWG 0.110

CONN QC RCPT 13.5-15.5AWG 0.110

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 165616-2 A112606-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details