TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165446

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.67 - 3.6 MM , 3.6 MM  [.142 INCH , .105 - .14 INCH ] Overall Product Length : 19.6 MM  [.772 INCH ] Terminal Material Thickness : .8 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.67 - 3.6 MM , 3.6 MM  [.142 INCH , .105 - .14 INCH ] Overall Product Length : 19.6 MM  [.772 INCH ] Terminal Material Thickness : .8 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165446 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165446
Crimp Wire Pins, Tabs & Ferrules 165446
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.67 - 3.6 MM , 3.6 MM  [.142 INCH , .105 - .14 INCH ] Overall Product Length : 19.6 MM  [.772 INCH ] Terminal Material Thickness : .8 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .83 MM  [.033 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.67 - 3.6 MM , 3.6 MM  [.142 INCH , .105 - .14 INCH ]
  • Overall Product Length : 19.6 MM  [.772 INCH ]
  • Terminal Material Thickness : .8 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .26 - 1.6
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A112603-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A112603-ND
Terminals - Wire Pin Connectors A112603-ND
CONN WIRE PIN TERM 16-22AWG PIDG

CONN WIRE PIN TERM 16-22AWG PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165446
Terminals 165446
Terminals TAB 22-16AWG

Terminals TAB 22-16AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 165446 A112603-ND 165446
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals
Terminal Type Tab Terminal Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers