TE Connectivity Ring Terminals 165416

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) (INCH) : .22 Compatible Insulation Diameter Range (INCH) : .22 Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8226.25 - 10383.31 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) (INCH) : .22 Compatible Insulation Diameter Range (INCH) : .22 Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8226.25 - 10383.31 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 165416 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
165416
Ring Terminals 165416
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) (INCH) : .22 Compatible Insulation Diameter Range (INCH) : .22 Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8226.25 - 10383.31 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) (INCH) : .22
  • Compatible Insulation Diameter Range (INCH) : .22
  • Stud Diameter : 10.5 MM  [.413 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 10
  • Wire Size (CMA) : 8226.25 - 10383.31

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
165416
Terminals 165416
Terminals RING 11.5-10AWG #10

Terminals RING 11.5-10AWG #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 165416 165416
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details