TE Connectivity Ring Terminals 165305

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.61 MM  [.142 INCH ] Product Length : 30.2 MM  [1.189 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 10383.311 - 16511.77 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.61 MM  [.142 INCH ] Product Length : 30.2 MM  [1.189 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 10383.311 - 16511.77 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 165305 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
165305
Ring Terminals 165305
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.61 MM  [.142 INCH ] Product Length : 30.2 MM  [1.189 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 10383.311 - 16511.77 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.61 MM  [.142 INCH ]
  • Product Length : 30.2 MM  [1.189 INCH ]
  • Stud Diameter : 10.5 MM  [.413 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 10383.311 - 16511.77

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 165305
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers