TE Connectivity ™ Connectors, Interconnects - Terminals - Ring Connectors 165300

Description
Win Source Part Number: 1345612-165300 Category: Connectors, Interconnects - Terminals - Ring Connectors Series: Solistrand Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Standard Package: 500 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.551" (14.00mm) Insulation: Non-Insulated Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1653
Request a Quote Datasheet
Description
Win Source Part Number: 1345612-165300 Category: Connectors, Interconnects - Terminals - Ring Connectors Series: Solistrand Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Standard Package: 500 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.551" (14.00mm) Insulation: Non-Insulated Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1653
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1345612-165300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1345612-165300
Connectors, Interconnects - Terminals - Ring Connectors 1345612-165300
Win Source Part Number: 1345612-165300 Category: Connectors, Interconnects - Terminals - Ring Connectors Series: Solistrand Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Standard Package: 500 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.551" (14.00mm) Insulation: Non-Insulated Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1653

Win Source Part Number: 1345612-165300
Category: Connectors, Interconnects - Terminals - Ring Connectors
Series: Solistrand
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Standard Package: 500
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.551" (14.00mm)
Insulation: Non-Insulated
Stud/Tab Size: 5/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1653

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1345612-165300
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products