TE Connectivity Ring Terminals 165295

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.31 MM  [.091 INCH ] Product Length : 14.35 MM  [.565 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 4108.69 - 6528.45 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.31 MM  [.091 INCH ] Product Length : 14.35 MM  [.565 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 4108.69 - 6528.45 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 165295 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
165295
Ring Terminals 165295
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.31 MM  [.091 INCH ] Product Length : 14.35 MM  [.565 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 4108.69 - 6528.45 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.31 MM  [.091 INCH ]
  • Product Length : 14.35 MM  [.565 INCH ]
  • Stud Diameter : 3.2 MM  [.126 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 4108.69 - 6528.45

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 7952046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952046P
Ring Terminals 7952046P
TE Connectivity 165295 Ring Terminal

TE Connectivity 165295 Ring Terminal

Supplier's Site
Ring Terminals - 7952046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952046
Ring Terminals 7952046
TE Connectivity 165295 Ring Terminal

TE Connectivity 165295 Ring Terminal

Supplier's Site
Ring Terminals - 1644686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1644686
Ring Terminals 1644686
TE Connectivity 165295 Ring Terminal

TE Connectivity 165295 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - 165295-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
165295-ND
Terminals - Ring Connectors 165295-ND
CONN RING CIRC 14-16AWG #5 CRIMP

CONN RING CIRC 14-16AWG #5 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165295
Terminals 165295
Terminals SOLIS DIN 1.5-2.5

Terminals SOLIS DIN 1.5-2.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165295 7952046P 7952046 165295-ND 165295
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details