TE Connectivity Connector Contacts 1651809-6

Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .33 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .33 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1651809-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1651809-6
Connector Contacts 1651809-6
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .33 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .33 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1651809-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details