TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165171

Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.195 INCH , .115 - .19 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 23.7 MM  [.933 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.195 INCH , .115 - .19 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 23.7 MM  [.933 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165171 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165171
Crimp Wire Pins, Tabs & Ferrules 165171
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.195 INCH , .115 - .19 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 23.7 MM  [.933 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Blue
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 9.9 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.195 INCH , .115 - .19 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 23.7 MM  [.933 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A145081-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A145081-ND
Terminals - Wire Pin Connectors A145081-ND
CONN WIRE PIN TERM 14-16AWG PG

CONN WIRE PIN TERM 14-16AWG PG

Buy Now Datasheet
P.G. WIRE PIN 16-14 - 165171 - Heilind Electronics, Inc.
Wilmington, MA, United States
P.G. WIRE PIN 16-14
165171
P.G. WIRE PIN 16-14 165171
P.G. WIRE PIN 16-14

P.G. WIRE PIN 16-14

Buy Now
Wire Pin, Dg Rohs Compliant Amp Te Connectivity - 30C1667 - Newark, An Avnet Company
Chicago, IL, United States
Wire Pin, Dg Rohs Compliant Amp Te Connectivity
30C1667
Wire Pin, Dg Rohs Compliant Amp Te Connectivity 30C1667
WIRE PIN, DG ROHS COMPLIANT: YES

WIRE PIN, DG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Product Range Amp Te Connectivity - 30AC3372 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC3372
Product Range Amp Te Connectivity 30AC3372
Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.78mm; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.78mm; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165171 A145081-ND 165171 30C1667 30AC3372
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors P.G. WIRE PIN 16-14 Wire Pin, Dg Rohs Compliant Amp Te Connectivity Product Range Amp Te Connectivity
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details