TE Connectivity Rectangular Wire & Cable Connectors & Housings 1651700-1

Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 3.309 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 3.309 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1651700-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1651700-1
Rectangular Wire & Cable Connectors & Housings 1651700-1
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 3.309 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : 3.309
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 6530

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Polyester

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power Connectors - 1651700-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1651700-1
Power Connectors 1651700-1
CONN,PIN,#12X3, DRAWER

CONN,PIN,#12X3, DRAWER

Buy Now
Backplane Connectors - Specialized - 1651700-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1651700-1
Backplane Connectors - Specialized 1651700-1
293-0085-00100A=CONN ,PIN,#12X3,

293-0085-00100A=CONN,PIN,#12X3,

Supplier's Site Datasheet
293-0085-00100A=Conn,pin,#12X3, Drawer Rohs Compliant Elcon - Te Connectivity - 41T5494 - Newark, An Avnet Company
Chicago, IL, United States
293-0085-00100A=Conn,pin,#12X3, Drawer Rohs Compliant Elcon - Te Connectivity
41T5494
293-0085-00100A=Conn,pin,#12X3, Drawer Rohs Compliant Elcon - Te Connectivity 41T5494
293-0085-00100A=CONN ,PIN,#12X3, DRAWER ROHS COMPLIANT: YES

293-0085-00100A=CONN,PIN,#12X3, DRAWER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1651700-1 1651700-1 1651700-1 41T5494
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connectors - Specialized 293-0085-00100A=Conn,pin,#12X3, Drawer Rohs Compliant Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-056-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers